TMP Pro Distribution WMA Series 35RU Wall Cabinet (23.5" Deep) 48942

Description
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 67" (170.18 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 178.00 lbs (80.74 kgs) Center Section Depth: 18" Rack Spaces: 35 UL Listed/Standard: 1678
Datasheet
Description
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 67" (170.18 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 178.00 lbs (80.74 kgs) Center Section Depth: 18" Rack Spaces: 35 UL Listed/Standard: 1678
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WMA Series 35RU Wall Cabinet (23.5
Berlin, CT, USA
WMA Series 35RU Wall Cabinet (23.5" Deep)
48942
WMA Series 35RU Wall Cabinet (23.5" Deep) 48942
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 67" (170.18 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 178.00 lbs (80.74 kgs) Center Section Depth: 18" Rack Spaces: 35 UL Listed/Standard: 1678

The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package.
Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately).
Height: 67" (170.18 cm)
Width: 21 7/8" (55.5625 cm)
Depth: 23 1/2"(59.8424 cm)
Shipping Weight: 178.00 lbs (80.74 kgs)
Center Section Depth: 18"
Rack Spaces: 35
UL Listed/Standard: 1678

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 48942
Product Name WMA Series 35RU Wall Cabinet (23.5" Deep)
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers