TMP Pro Distribution 7RU Desk Top Cabinet 70273

Description
This assembly provide desk-top access to (19") control and monitor equipment. This model is 16-gauge CRS and include one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. The 407-15 includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD407) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 15 1/2" (39.37 cm) Width: 220 5/16" (56.67502 cm) Depth: 15 3/8" (39.0525 cm) Shipping Weight: 36.00 lbs (16.33 kgs) Rack Spaces: 7
Description
This assembly provide desk-top access to (19") control and monitor equipment. This model is 16-gauge CRS and include one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. The 407-15 includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD407) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 15 1/2" (39.37 cm) Width: 220 5/16" (56.67502 cm) Depth: 15 3/8" (39.0525 cm) Shipping Weight: 36.00 lbs (16.33 kgs) Rack Spaces: 7

Suppliers

Company
Product
Description
Supplier Links
7RU Desk Top Cabinet - 70273 - TMP Pro Distribution
Berlin, CT, USA
7RU Desk Top Cabinet
70273
7RU Desk Top Cabinet 70273
This assembly provide desk-top access to (19") control and monitor equipment. This model is 16-gauge CRS and include one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. The 407-15 includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD407) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 15 1/2" (39.37 cm) Width: 220 5/16" (56.67502 cm) Depth: 15 3/8" (39.0525 cm) Shipping Weight: 36.00 lbs (16.33 kgs) Rack Spaces: 7

This assembly provide desk-top access to (19") control and monitor equipment.
This model is 16-gauge CRS and include one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel.
The 407-15 includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD407) with self-tapping screws.
Inside (usable) dimensions are 17-3/4" W x 14-1/8" D.
Height: 15 1/2" (39.37 cm)
Width: 220 5/16" (56.67502 cm)
Depth: 15 3/8" (39.0525 cm)
Shipping Weight: 36.00 lbs (16.33 kgs)
Rack Spaces: 7

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70273
Product Name 7RU Desk Top Cabinet
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276455 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C4F307736BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.5 inch (2121 mm)
Width 30 inch (762 mm)
View Details
3 suppliers