TMP Pro Distribution 18RU Desk Top Cabinet 70276

Description
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 418-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD418) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 34 3/4" (88.265 cm) Width: 220 5/16" (56.675 cm) Depth: 15 3/8" (39.05 cm) Shipping Weight: 63.00 lbs (28.58 kgs) Rack Spaces: 18
Description
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 418-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD418) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 34 3/4" (88.265 cm) Width: 220 5/16" (56.675 cm) Depth: 15 3/8" (39.05 cm) Shipping Weight: 63.00 lbs (28.58 kgs) Rack Spaces: 18

Suppliers

Company
Product
Description
Supplier Links
18RU Desk Top Cabinet - 70276 - TMP Pro Distribution
Berlin, CT, USA
18RU Desk Top Cabinet
70276
18RU Desk Top Cabinet 70276
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 418-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD418) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 34 3/4" (88.265 cm) Width: 220 5/16" (56.675 cm) Depth: 15 3/8" (39.05 cm) Shipping Weight: 63.00 lbs (28.58 kgs) Rack Spaces: 18

This welded assembly provides desk-top access to (19") control and monitor equipment.
Model 418-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel.
Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD418) with self-tapping screws.
Inside (usable) dimensions are 17-3/4" W x 14-1/8" D.
Height: 34 3/4" (88.265 cm)
Width: 220 5/16" (56.675 cm)
Depth: 15 3/8" (39.05 cm)
Shipping Weight: 63.00 lbs (28.58 kgs)
Rack Spaces: 18

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70276
Product Name 18RU Desk Top Cabinet
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details