TMP Pro Distribution 35RU Sectional Wall Cabinet, 15" Deep Center Section 48129

Description
The 335-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 64 1/4" (163.195 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 156.00 lbs (70.76 kgs) Center Section Depth: 15" Rack Spaces: 35
Datasheet
Description
The 335-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 64 1/4" (163.195 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 156.00 lbs (70.76 kgs) Center Section Depth: 15" Rack Spaces: 35
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35RU Sectional Wall Cabinet, 15
Berlin, CT, USA
35RU Sectional Wall Cabinet, 15" Deep Center Section
48129
35RU Sectional Wall Cabinet, 15" Deep Center Section 48129
The 335-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 64 1/4" (163.195 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 156.00 lbs (70.76 kgs) Center Section Depth: 15" Rack Spaces: 35

The 335-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door.
Height: 64 1/4" (163.195 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 21 1/2" (54.61 cm)
Shipping Weight: 156.00 lbs (70.76 kgs)
Center Section Depth: 15"
Rack Spaces: 35

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 48129
Product Name 35RU Sectional Wall Cabinet, 15" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details