TMP Pro Distribution 12RU Sectional Wall Cabinet, 15" Deep Center Section 48249

Description
The 312-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 77.00 lbs (34.93 kgs) Center Section Depth: 15" Rack Spaces: 12
Datasheet
Description
The 312-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 77.00 lbs (34.93 kgs) Center Section Depth: 15" Rack Spaces: 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12RU Sectional Wall Cabinet, 15
Berlin, CT, USA
12RU Sectional Wall Cabinet, 15" Deep Center Section
48249
12RU Sectional Wall Cabinet, 15" Deep Center Section 48249
The 312-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 77.00 lbs (34.93 kgs) Center Section Depth: 15" Rack Spaces: 12

The 312-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door.
Height: 24" (60.96 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 21 1/2" (54.61 cm)
Shipping Weight: 77.00 lbs (34.93 kgs)
Center Section Depth: 15"
Rack Spaces: 12

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 48249
Product Name 12RU Sectional Wall Cabinet, 15" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details