TMP Pro Distribution 10RU Sectional Wall Cabinet, 1" Deep Center Section 49333

Description
The 310-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 63.00 lbs (28.58 kgs) Center Section Depth: 15" Rack Spaces: 10
Datasheet
Description
The 310-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 63.00 lbs (28.58 kgs) Center Section Depth: 15" Rack Spaces: 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10RU Sectional Wall Cabinet, 1
Berlin, CT, USA
10RU Sectional Wall Cabinet, 1" Deep Center Section
49333
10RU Sectional Wall Cabinet, 1" Deep Center Section 49333
The 310-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 63.00 lbs (28.58 kgs) Center Section Depth: 15" Rack Spaces: 10

The 310-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door.
Height: 20 1/2" (52.07 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 21 1/2" (54.61 cm)
Shipping Weight: 63.00 lbs (28.58 kgs)
Center Section Depth: 15"
Rack Spaces: 10

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 49333
Product Name 10RU Sectional Wall Cabinet, 1" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details