TMP Pro Distribution 18RU Steel Front Door for Desk Top Cabinets 70272

Description
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 34 3/4" (88.265 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 18.00 lbs (8.16 kgs) Rack Spaces: 18
Description
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 34 3/4" (88.265 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 18.00 lbs (8.16 kgs) Rack Spaces: 18

Suppliers

Company
Product
Description
Supplier Links
18RU Steel Front Door for Desk Top Cabinets - 70272 - TMP Pro Distribution
Berlin, CT, USA
18RU Steel Front Door for Desk Top Cabinets
70272
18RU Steel Front Door for Desk Top Cabinets 70272
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 34 3/4" (88.265 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 18.00 lbs (8.16 kgs) Rack Spaces: 18

This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included).
Height: 34 3/4" (88.265 cm)
Width: 220 5/16" (56.67502 cm)
Depth: 1/4" (0.6604 cm)
Shipping Weight: 18.00 lbs (8.16 kgs)
Rack Spaces: 18

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70272
Product Name 18RU Steel Front Door for Desk Top Cabinets
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0158 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details