TMP Pro Distribution 7RU Sectional Wall Cabinet, 12" Deep Center Section 70424

Description
The 307-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 15 1/4" (38.735 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 55.67 lbs (25.25 kgs) Center Section Depth: 12" Rack Spaces: 7
Description
The 307-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 15 1/4" (38.735 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 55.67 lbs (25.25 kgs) Center Section Depth: 12" Rack Spaces: 7

Suppliers

Company
Product
Description
Supplier Links
7RU Sectional Wall Cabinet, 12
Berlin, CT, USA
7RU Sectional Wall Cabinet, 12" Deep Center Section
70424
7RU Sectional Wall Cabinet, 12" Deep Center Section 70424
The 307-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 15 1/4" (38.735 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 55.67 lbs (25.25 kgs) Center Section Depth: 12" Rack Spaces: 7

The 307-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door.
Height: 15 1/4" (38.735 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 18 1/2" (46.99 cm)
Shipping Weight: 55.67 lbs (25.25 kgs)
Center Section Depth: 12"
Rack Spaces: 7

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70424
Product Name 7RU Sectional Wall Cabinet, 12" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0160 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details