TMP Pro Distribution 200 Series 35RU 18.5" Deep Welded Cabinet 48055

Description
The economical Atlas Sound 235-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 35RU vertical panel spaces. The 235-18 cabinet includes one pair of 11 ga. CRS adjustable mounting rails. The series is constructed of 16 ga. CRS and include base, top panel, side panels, mounting rails, a removable rear door with cylinder lock and flush door pull handle. Offers several installer-friendly advantages, including an expanded 6RU opening in the cabinet top and bottom which can be left open for wire access and/or ventilation, or closed using a standard vent or solid panels. Rear doors (included with all models) are hung with quick-release spring hinges which allow them to be rotated 180° for right or left-hand opening. If a front door is ordered, it will be keyed differently than the rear door for security. Rack rails are precision tapped 10-32 and recessed 11/16" (17.5mm). These plated rails include convenient RU indicator hash marks to aid in equipment alignment. Rails are standard E.I.A. 5/8"-5/8"-1/2" spacing. Conduit arrays are located on the top and bottom surface panels, as well as the top and bottom back flanges. Flange arrays consist of five knockouts, three 1" (25mm) standard, and two 1/2" (13mm) x 3/4" (19mm) concentric. Surface arrays are comprised of 4 knockouts, two, 1" (25mm) standard knockouts and two 1/2" (13mm) x 3/4" (19mm) concentric. Stamped, perforated vents are located on all sides as well as on the rear door to allow for maximum air convection. Cabinet surfaces are phosphate pre-treated for proper paint adhesion of the textured black epoxy finish. Height: 65 1/2" (166.37 cm) Width: 220 5/16" (56.6674 cm) Depth: 18 1/2" (46.99 cm) Rack Spaces: 35 Usable Depth: 17" (43.18 cm) UL Listed/Standard: 1678
Datasheet
Description
The economical Atlas Sound 235-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 35RU vertical panel spaces. The 235-18 cabinet includes one pair of 11 ga. CRS adjustable mounting rails. The series is constructed of 16 ga. CRS and include base, top panel, side panels, mounting rails, a removable rear door with cylinder lock and flush door pull handle. Offers several installer-friendly advantages, including an expanded 6RU opening in the cabinet top and bottom which can be left open for wire access and/or ventilation, or closed using a standard vent or solid panels. Rear doors (included with all models) are hung with quick-release spring hinges which allow them to be rotated 180° for right or left-hand opening. If a front door is ordered, it will be keyed differently than the rear door for security. Rack rails are precision tapped 10-32 and recessed 11/16" (17.5mm). These plated rails include convenient RU indicator hash marks to aid in equipment alignment. Rails are standard E.I.A. 5/8"-5/8"-1/2" spacing. Conduit arrays are located on the top and bottom surface panels, as well as the top and bottom back flanges. Flange arrays consist of five knockouts, three 1" (25mm) standard, and two 1/2" (13mm) x 3/4" (19mm) concentric. Surface arrays are comprised of 4 knockouts, two, 1" (25mm) standard knockouts and two 1/2" (13mm) x 3/4" (19mm) concentric. Stamped, perforated vents are located on all sides as well as on the rear door to allow for maximum air convection. Cabinet surfaces are phosphate pre-treated for proper paint adhesion of the textured black epoxy finish. Height: 65 1/2" (166.37 cm) Width: 220 5/16" (56.6674 cm) Depth: 18 1/2" (46.99 cm) Rack Spaces: 35 Usable Depth: 17" (43.18 cm) UL Listed/Standard: 1678
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 Series 35RU 18.5
Berlin, CT, USA
200 Series 35RU 18.5" Deep Welded Cabinet
48055
200 Series 35RU 18.5" Deep Welded Cabinet 48055
The economical Atlas Sound 235-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 35RU vertical panel spaces. The 235-18 cabinet includes one pair of 11 ga. CRS adjustable mounting rails. The series is constructed of 16 ga. CRS and include base, top panel, side panels, mounting rails, a removable rear door with cylinder lock and flush door pull handle. Offers several installer-friendly advantages, including an expanded 6RU opening in the cabinet top and bottom which can be left open for wire access and/or ventilation, or closed using a standard vent or solid panels. Rear doors (included with all models) are hung with quick-release spring hinges which allow them to be rotated 180° for right or left-hand opening. If a front door is ordered, it will be keyed differently than the rear door for security. Rack rails are precision tapped 10-32 and recessed 11/16" (17.5mm). These plated rails include convenient RU indicator hash marks to aid in equipment alignment. Rails are standard E.I.A. 5/8"-5/8"-1/2" spacing. Conduit arrays are located on the top and bottom surface panels, as well as the top and bottom back flanges. Flange arrays consist of five knockouts, three 1" (25mm) standard, and two 1/2" (13mm) x 3/4" (19mm) concentric. Surface arrays are comprised of 4 knockouts, two, 1" (25mm) standard knockouts and two 1/2" (13mm) x 3/4" (19mm) concentric. Stamped, perforated vents are located on all sides as well as on the rear door to allow for maximum air convection. Cabinet surfaces are phosphate pre-treated for proper paint adhesion of the textured black epoxy finish. Height: 65 1/2" (166.37 cm) Width: 220 5/16" (56.6674 cm) Depth: 18 1/2" (46.99 cm) Rack Spaces: 35 Usable Depth: 17" (43.18 cm) UL Listed/Standard: 1678

The economical Atlas Sound 235-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 35RU vertical
panel spaces. The 235-18 cabinet includes one pair of 11 ga. CRS adjustable mounting rails.
The series is constructed of 16 ga. CRS and include base, top panel, side panels, mounting rails, a removable rear door with cylinder lock and flush door pull handle.
Offers several installer-friendly advantages, including an expanded 6RU opening in the cabinet top and bottom which can be left open for wire access and/or ventilation, or closed using a standard vent or solid panels.
Rear doors (included with all models) are hung with quick-release spring hinges which allow them to be rotated 180° for right or left-hand opening. If a front door is ordered, it will be keyed differently than the rear door for security.
Rack rails are precision tapped 10-32 and recessed 11/16" (17.5mm). These plated rails include convenient RU indicator hash marks to aid in equipment alignment. Rails are standard E.I.A. 5/8"-5/8"-1/2" spacing.
Conduit arrays are located on the top and bottom surface panels, as well as the top and bottom back flanges. Flange arrays consist of five knockouts, three 1" (25mm) standard, and two 1/2" (13mm) x 3/4" (19mm) concentric. Surface arrays are comprised of 4 knockouts, two, 1" (25mm) standard knockouts and two 1/2" (13mm) x 3/4" (19mm) concentric.
Stamped, perforated vents are located on all sides as well as on the rear door to allow for maximum air convection.
Cabinet surfaces are phosphate pre-treated for proper paint adhesion of the textured black epoxy finish.
Height: 65 1/2" (166.37 cm)
Width: 220 5/16" (56.6674 cm)
Depth: 18 1/2" (46.99 cm)
Rack Spaces: 35
Usable Depth: 17" (43.18 cm)
UL Listed/Standard: 1678

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 48055
Product Name 200 Series 35RU 18.5" Deep Welded Cabinet
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Extruded Aluminum Case - EX Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; PC Enclosures
Shape Rectangular
Length 1.97 to 7.4 inch (50 to 188 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details