TMP Pro Distribution 7RU Steel Front Door for Desk Top Cabinets 70268

Description
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 15 1/2" (39.37 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 7.00 lbs (3.18 kgs) Rack Spaces: 7
Description
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 15 1/2" (39.37 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 7.00 lbs (3.18 kgs) Rack Spaces: 7

Suppliers

Company
Product
Description
Supplier Links
7RU Steel Front Door for Desk Top Cabinets - 70268 - TMP Pro Distribution
Berlin, CT, USA
7RU Steel Front Door for Desk Top Cabinets
70268
7RU Steel Front Door for Desk Top Cabinets 70268
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 15 1/2" (39.37 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 7.00 lbs (3.18 kgs) Rack Spaces: 7

This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included).
Height: 15 1/2" (39.37 cm)
Width: 220 5/16" (56.67502 cm)
Depth: 1/4" (0.6604 cm)
Shipping Weight: 7.00 lbs (3.18 kgs)
Rack Spaces: 7

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70268
Product Name 7RU Steel Front Door for Desk Top Cabinets
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2163766 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
19” Rack Mount Enclosure - AUR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
View Details