TMP Pro Distribution High Impact Bi-Amp Powered 15" 2-Way Enclosure 79804

Description
The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-550 packs with thunderous 550 watts that will surely rock the house. These powered speaker system works great with mixing, amplification and monitoring for electronic and electro-acoustic instruments can be used for live sound reinforcement, music playback in entertainment, and other outdoor venues. Provides unwavering performance using advanced program techniques which delivers efficient lower distortion and low frequency extension. Portable design with easy to carry handles and attaching brackets with 5 mounting points from the top, side and bottom for permanent suspension. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 21.6" W x 19.8" D x 34" H Weight: 73.85 lbs.
Description
The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-550 packs with thunderous 550 watts that will surely rock the house. These powered speaker system works great with mixing, amplification and monitoring for electronic and electro-acoustic instruments can be used for live sound reinforcement, music playback in entertainment, and other outdoor venues. Provides unwavering performance using advanced program techniques which delivers efficient lower distortion and low frequency extension. Portable design with easy to carry handles and attaching brackets with 5 mounting points from the top, side and bottom for permanent suspension. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 21.6" W x 19.8" D x 34" H Weight: 73.85 lbs.

Suppliers

Company
Product
Description
Supplier Links
High Impact Bi-Amp Powered 15
Berlin, CT, USA
High Impact Bi-Amp Powered 15" 2-Way Enclosure
79804
High Impact Bi-Amp Powered 15" 2-Way Enclosure 79804
The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-550 packs with thunderous 550 watts that will surely rock the house. These powered speaker system works great with mixing, amplification and monitoring for electronic and electro-acoustic instruments can be used for live sound reinforcement, music playback in entertainment, and other outdoor venues. Provides unwavering performance using advanced program techniques which delivers efficient lower distortion and low frequency extension. Portable design with easy to carry handles and attaching brackets with 5 mounting points from the top, side and bottom for permanent suspension. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 21.6" W x 19.8" D x 34" H Weight: 73.85 lbs.

The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-550 packs with thunderous 550 watts that will surely rock the house. These powered speaker system works great with mixing, amplification and monitoring for electronic and electro-acoustic instruments can be used for live sound reinforcement, music playback in entertainment, and other outdoor venues.
Provides unwavering performance using advanced program techniques which delivers efficient lower distortion and low frequency extension. Portable design with easy to carry handles and attaching brackets with 5 mounting points from the top, side and bottom for permanent suspension.
Marathon® RMS Series, Moving forward and leading the powered speakers technology.
Dimensions: 21.6" W x 19.8" D x 34" H
Weight: 73.85 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 79804
Product Name High Impact Bi-Amp Powered 15" 2-Way Enclosure
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers