TMP Pro Distribution 12RU Desk Top Cabinet 70274

Description
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 412-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD412) with self-tapping screws. Inside (usable) dimensions are 17 3/4" W x 14 1/8" D. Height: 24 1/4" (61.595 cm) Width: 220 5/16" (56.675 cm) Depth: 15 3/8" (39.05 cm) Shipping Weight: 48.00 lbs (21.77 kgs) Rack Spaces: 12
Description
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 412-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD412) with self-tapping screws. Inside (usable) dimensions are 17 3/4" W x 14 1/8" D. Height: 24 1/4" (61.595 cm) Width: 220 5/16" (56.675 cm) Depth: 15 3/8" (39.05 cm) Shipping Weight: 48.00 lbs (21.77 kgs) Rack Spaces: 12

Suppliers

Company
Product
Description
Supplier Links
12RU Desk Top Cabinet - 70274 - TMP Pro Distribution
Berlin, CT, USA
12RU Desk Top Cabinet
70274
12RU Desk Top Cabinet 70274
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 412-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD412) with self-tapping screws. Inside (usable) dimensions are 17 3/4" W x 14 1/8" D. Height: 24 1/4" (61.595 cm) Width: 220 5/16" (56.675 cm) Depth: 15 3/8" (39.05 cm) Shipping Weight: 48.00 lbs (21.77 kgs) Rack Spaces: 12

This welded assembly provides desk-top access to (19") control and monitor equipment.
Model 412-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel.
Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD412) with self-tapping screws.
Inside (usable) dimensions are 17 3/4" W x 14 1/8" D.
Height: 24 1/4" (61.595 cm)
Width: 220 5/16" (56.675 cm)
Depth: 15 3/8" (39.05 cm)
Shipping Weight: 48.00 lbs (21.77 kgs)
Rack Spaces: 12

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70274
Product Name 12RU Desk Top Cabinet
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276411 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9844 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 1.93 inch (49 mm)
View Details