TMP Pro Distribution 2RU Tilt Out Wall Cabinet for 19" Equipment (White) 49420

Description
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR2W - 2RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included) and include a 3RU panel ­opening above the main bay for connector panels or power distribution with a usable depth of 4" for the AWR2W and 5.75" for the AWR3W. These cabinets are perfect for mounting remote amplifiers and control ­equipment. The series features a 16-ga. CRS formed door frame with a 16-ga. CRS locking tilt-out door which closes against rack face plate. The surface mounting door is attached to the frame internally with 2 pin style hinges to prevent tampering. Doors can be opened to two positions—tilt-out for operation and by releasing side catches, the door will open to approximately 90° for ­equipment installation and maintenance. Units are furnished with two steel safety catch cables which suspend and hold doors at 90°. Front panels have 45-degree mitered edges to present a clean flush appearance. Back box is 16-ga. CRS equipped with six concentric ­knockouts of 1/2" and 3/4". AWR Series is shipped complete and ready for installation. Panel mounting holes accept 10-32 hardware. The Useable depth is 20" (50.8cm) Top RU, 17.25" (43.81cm) Bottom RU. Height: 34" (86.36 cm) Width: 27" (68.58 cm) Depth: 4 3/4" (12.192 cm) Shipping Weight: 54.00 lbs (24.49 kgs) Rack Spaces: 2 Usable Depth: 17 1/4" (43.815 cm)
Datasheet
Description
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR2W - 2RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included) and include a 3RU panel ­opening above the main bay for connector panels or power distribution with a usable depth of 4" for the AWR2W and 5.75" for the AWR3W. These cabinets are perfect for mounting remote amplifiers and control ­equipment. The series features a 16-ga. CRS formed door frame with a 16-ga. CRS locking tilt-out door which closes against rack face plate. The surface mounting door is attached to the frame internally with 2 pin style hinges to prevent tampering. Doors can be opened to two positions—tilt-out for operation and by releasing side catches, the door will open to approximately 90° for ­equipment installation and maintenance. Units are furnished with two steel safety catch cables which suspend and hold doors at 90°. Front panels have 45-degree mitered edges to present a clean flush appearance. Back box is 16-ga. CRS equipped with six concentric ­knockouts of 1/2" and 3/4". AWR Series is shipped complete and ready for installation. Panel mounting holes accept 10-32 hardware. The Useable depth is 20" (50.8cm) Top RU, 17.25" (43.81cm) Bottom RU. Height: 34" (86.36 cm) Width: 27" (68.58 cm) Depth: 4 3/4" (12.192 cm) Shipping Weight: 54.00 lbs (24.49 kgs) Rack Spaces: 2 Usable Depth: 17 1/4" (43.815 cm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2RU Tilt Out Wall Cabinet for 19
Berlin, CT, USA
2RU Tilt Out Wall Cabinet for 19" Equipment (White)
49420
2RU Tilt Out Wall Cabinet for 19" Equipment (White) 49420
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR2W - 2RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included) and include a 3RU panel ­opening above the main bay for connector panels or power distribution with a usable depth of 4" for the AWR2W and 5.75" for the AWR3W. These cabinets are perfect for mounting remote amplifiers and control ­equipment. The series features a 16-ga. CRS formed door frame with a 16-ga. CRS locking tilt-out door which closes against rack face plate. The surface mounting door is attached to the frame internally with 2 pin style hinges to prevent tampering. Doors can be opened to two positions—tilt-out for operation and by releasing side catches, the door will open to approximately 90° for ­equipment installation and maintenance. Units are furnished with two steel safety catch cables which suspend and hold doors at 90°. Front panels have 45-degree mitered edges to present a clean flush appearance. Back box is 16-ga. CRS equipped with six concentric ­knockouts of 1/2" and 3/4". AWR Series is shipped complete and ready for installation. Panel mounting holes accept 10-32 hardware. The Useable depth is 20" (50.8cm) Top RU, 17.25" (43.81cm) Bottom RU. Height: 34" (86.36 cm) Width: 27" (68.58 cm) Depth: 4 3/4" (12.192 cm) Shipping Weight: 54.00 lbs (24.49 kgs) Rack Spaces: 2 Usable Depth: 17 1/4" (43.815 cm)

Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR2W - 2RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included) and include a 3RU panel ­opening above the main bay for connector panels or power distribution with a usable depth of 4" for the AWR2W and 5.75" for the AWR3W. These cabinets are perfect for mounting remote amplifiers and control ­equipment.
The series features a 16-ga. CRS formed door frame with a 16-ga. CRS locking tilt-out door which closes against rack face plate. The surface mounting door is attached to the frame internally with 2 pin style hinges to prevent tampering.
Doors can be opened to two positions—tilt-out for operation and by releasing side catches, the door will open to approximately 90° for ­equipment installation and maintenance. Units are furnished with two steel safety catch cables which suspend and hold doors at 90°.
Front panels have 45-degree mitered edges to present a clean flush appearance. Back box is 16-ga. CRS equipped with six concentric ­knockouts of 1/2" and 3/4". AWR Series is shipped complete and ready for installation. Panel mounting holes accept 10-32 hardware.
The Useable depth is 20" (50.8cm) Top RU, 17.25" (43.81cm) Bottom RU.
Height: 34" (86.36 cm)
Width: 27" (68.58 cm)
Depth: 4 3/4" (12.192 cm)
Shipping Weight: 54.00 lbs (24.49 kgs)
Rack Spaces: 2
Usable Depth: 17 1/4" (43.815 cm)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 49420
Product Name 2RU Tilt Out Wall Cabinet for 19" Equipment (White)
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers