TMP Pro Distribution 16RU Sectional Wall Cabinet, 15" Deep Center Section 48396

Description
The 316-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 112.00 lbs (50.80 kgs) Center Section Depth: 15" Rack Spaces: 16
Datasheet
Description
The 316-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 112.00 lbs (50.80 kgs) Center Section Depth: 15" Rack Spaces: 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16RU Sectional Wall Cabinet, 15
Berlin, CT, USA
16RU Sectional Wall Cabinet, 15" Deep Center Section
48396
16RU Sectional Wall Cabinet, 15" Deep Center Section 48396
The 316-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 112.00 lbs (50.80 kgs) Center Section Depth: 15" Rack Spaces: 16

The 316-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door.
Height: 34" (86.36 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 21 1/2" (54.61 cm)
Shipping Weight: 112.00 lbs (50.80 kgs)
Center Section Depth: 15"
Rack Spaces: 16

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 48396
Product Name 16RU Sectional Wall Cabinet, 15" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWC2427U27BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 54.06 inch (1373 mm)
Width 24.68 inch (627 mm)
View Details
3 suppliers
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details