TMP Pro Distribution 3RU Tilt Out Wall Cabinet for 19" Equipment (White) 53165

Description
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR3W - 3RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included) and include a 3RU panel ­opening above the main bay for connector panels or power distribution with a usable depth of 4" for the AWR2W and 5.75" for the AWR3W. These cabinets are perfect for mounting remote amplifiers and control ­equipment. The series features a 16-ga. CRS formed door frame with a 16-ga. CRS locking tilt-out door which closes against rack face plate. The surface mounting door is attached to the frame internally with 2 pin style hinges to prevent tampering. Doors can be opened to two positions—tilt-out for operation and by releasing side catches, the door will open to approximately 90° for ­equipment installation and maintenance. Units are furnished with two steel safety catch cables which suspend and hold doors at 90°. Front panels have 45-degree mitered edges to present a clean flush appearance. Back box is 16-ga. CRS equipped with six concentric ­knockouts of 1/2" and 3/4". AWR Series is shipped complete and ready for installation. Panel mounting holes accept 10-32 hardware. The Useable depth is 20" (50.8cm) Top RU, 17.25" (43.81cm) Bottom RU. Height: 34" (86.36 cm) Width: 27" (68.58 cm) Depth: 6.55" (166mm) Shipping Weight: 57.00 lbs (25.85 kgs) Rack Spaces: 3 Usable Depth: 17 1/4" (43.815 cm)
Datasheet
Description
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR3W - 3RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included) and include a 3RU panel ­opening above the main bay for connector panels or power distribution with a usable depth of 4" for the AWR2W and 5.75" for the AWR3W. These cabinets are perfect for mounting remote amplifiers and control ­equipment. The series features a 16-ga. CRS formed door frame with a 16-ga. CRS locking tilt-out door which closes against rack face plate. The surface mounting door is attached to the frame internally with 2 pin style hinges to prevent tampering. Doors can be opened to two positions—tilt-out for operation and by releasing side catches, the door will open to approximately 90° for ­equipment installation and maintenance. Units are furnished with two steel safety catch cables which suspend and hold doors at 90°. Front panels have 45-degree mitered edges to present a clean flush appearance. Back box is 16-ga. CRS equipped with six concentric ­knockouts of 1/2" and 3/4". AWR Series is shipped complete and ready for installation. Panel mounting holes accept 10-32 hardware. The Useable depth is 20" (50.8cm) Top RU, 17.25" (43.81cm) Bottom RU. Height: 34" (86.36 cm) Width: 27" (68.58 cm) Depth: 6.55" (166mm) Shipping Weight: 57.00 lbs (25.85 kgs) Rack Spaces: 3 Usable Depth: 17 1/4" (43.815 cm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3RU Tilt Out Wall Cabinet for 19
Berlin, CT, USA
3RU Tilt Out Wall Cabinet for 19" Equipment (White)
53165
3RU Tilt Out Wall Cabinet for 19" Equipment (White) 53165
Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR3W - 3RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included) and include a 3RU panel ­opening above the main bay for connector panels or power distribution with a usable depth of 4" for the AWR2W and 5.75" for the AWR3W. These cabinets are perfect for mounting remote amplifiers and control ­equipment. The series features a 16-ga. CRS formed door frame with a 16-ga. CRS locking tilt-out door which closes against rack face plate. The surface mounting door is attached to the frame internally with 2 pin style hinges to prevent tampering. Doors can be opened to two positions—tilt-out for operation and by releasing side catches, the door will open to approximately 90° for ­equipment installation and maintenance. Units are furnished with two steel safety catch cables which suspend and hold doors at 90°. Front panels have 45-degree mitered edges to present a clean flush appearance. Back box is 16-ga. CRS equipped with six concentric ­knockouts of 1/2" and 3/4". AWR Series is shipped complete and ready for installation. Panel mounting holes accept 10-32 hardware. The Useable depth is 20" (50.8cm) Top RU, 17.25" (43.81cm) Bottom RU. Height: 34" (86.36 cm) Width: 27" (68.58 cm) Depth: 6.55" (166mm) Shipping Weight: 57.00 lbs (25.85 kgs) Rack Spaces: 3 Usable Depth: 17 1/4" (43.815 cm)

Convenient access and lock-in security highlights Atlas-Sound's ­re-designed AWR3W - 3RU tilt-out wall cabinets for 19" equipment. These re-designed welded models can be surface or recessed mounted (trim ring included) and include a 3RU panel ­opening above the main bay for connector panels or power distribution with a usable depth of 4" for the AWR2W and 5.75" for the AWR3W. These cabinets are perfect for mounting remote amplifiers and control ­equipment.
The series features a 16-ga. CRS formed door frame with a 16-ga. CRS locking tilt-out door which closes against rack face plate. The surface mounting door is attached to the frame internally with 2 pin style hinges to prevent tampering.
Doors can be opened to two positions—tilt-out for operation and by releasing side catches, the door will open to approximately 90° for ­equipment installation and maintenance. Units are furnished with two steel safety catch cables which suspend and hold doors at 90°.
Front panels have 45-degree mitered edges to present a clean flush appearance. Back box is 16-ga. CRS equipped with six concentric ­knockouts of 1/2" and 3/4". AWR Series is shipped complete and ready for installation. Panel mounting holes accept 10-32 hardware.
The Useable depth is 20" (50.8cm) Top RU, 17.25" (43.81cm) Bottom RU.
Height: 34" (86.36 cm)
Width: 27" (68.58 cm)
Depth: 6.55" (166mm)
Shipping Weight: 57.00 lbs (25.85 kgs)
Rack Spaces: 3
Usable Depth: 17 1/4" (43.815 cm)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 53165
Product Name 3RU Tilt Out Wall Cabinet for 19" Equipment (White)
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SMART CASES 5.512 X 2.469 X 1.201-INFRARED - 70016890 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details
IEC IP42/NEMA 1 Metal Hinged Enclosure - 198E-DA14168T - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 1
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details