Honeywell International, Inc. Control Valve VU54N1049

Description
3 WAY FAN COIL VALVE TYPE 3/4 INCH NOMINAL SIZE UL (CANADA AND US) APPLICABLE STANDARD AIR CONDITIONING, HEATING, VENTILATING, WATER APPLICATION 34 TO 125 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION 3 3/8 INCH END TO END DISTANCE BUNA N DISC MATERIAL VU53 MODEL
Datasheet
Description
3 WAY FAN COIL VALVE TYPE 3/4 INCH NOMINAL SIZE UL (CANADA AND US) APPLICABLE STANDARD AIR CONDITIONING, HEATING, VENTILATING, WATER APPLICATION 34 TO 125 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION 3 3/8 INCH END TO END DISTANCE BUNA N DISC MATERIAL VU53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VU54N1049 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VU54N1049
Control Valve VU54N1049
3 WAY FAN COIL VALVE TYPE 3/4 INCH NOMINAL SIZE UL (CANADA AND US) APPLICABLE STANDARD AIR CONDITIONING, HEATING, VENTILATING, WATER APPLICATION 34 TO 125 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION 3 3/8 INCH END TO END DISTANCE BUNA N DISC MATERIAL VU53 MODEL
  • 3 WAY FAN COIL VALVE TYPE
  • 3/4 INCH NOMINAL SIZE
  • UL (CANADA AND US) APPLICABLE STANDARD
  • AIR CONDITIONING, HEATING, VENTILATING, WATER APPLICATION
  • 34 TO 125 DEG F TEMPERATURE RATING
  • FORGED BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 3/4 INCH FNPT X 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION
  • 3 3/8 INCH END TO END DISTANCE
  • BUNA N DISC MATERIAL
  • VU53 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VU54N1049
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1215007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details