The OMG-COMM8-PCI plugs into any IBM or compatible computer with the PCI bus, and provides eight RS-232 Async ports for communication servers, terminals, point of sale (POS) systems, and other data collection devices. The on-board interrupt status port provides maximum Windows flexibility. The OMG-COMM8-PCI includes the 16554 UART, providing a 16 byte FIFO to keep your data communication applications running error free. The 16654 UART, featuring a deep 64 byte FIFO is optional for high speed applications.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | OMG-COMM8-PCI |
| Product Name | Eight PortRS-232 Card for the PCI Bus |
| Serial Protocol | RS232 |
| Network / Bus | PCI |
| Form Factor | Desktop / Pedestal; PCB |
| Data Rate | 461 kbps |
| Number of Ports | 8 |