The OMG-COMM8-A provides the PC with eight RS-232 Asynchronous ports for terminals, data collection and other devices. This product includes extended AT interrupts, extended address range for UNIX, XENIX and QNX compatibility, and an interrupt status port for greater data throughput. Set each port to a separate interrupt or share a single interrupt across multiple ports under Windows NT. The advanced COM drivers for Windows 95/98 and NT are includ-ed, which provide IRQ sharing, advanced UART support, and Windows serial diagnostics. Windows 3.1x drivers are available for more than 4 COM ports.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | OMG-COMM8-A |
| Product Name | 8 Port ISA RS-232 Serial Interface |
| Serial Protocol | RS232 |
| Form Factor | Desktop / Pedestal; PCB |
| Data Rate | 461 kbps |
| Number of Ports | 8 |