The OMG-COMM232-PCI provides two RS-232 serial ports for control and automation applications. The onboard interrupt status port provides maximum Windows flexibility. The OMG-COMM232-PCI includes the 16550 UART, providing a 16 byte FIFO to keep your datacom applications running error free. The 16650 UART, featuring a 32 byte FIFO and the 16750 UART, offering a deep 64 byte FIFO are optional for high speed applications. Windows 3.1x drivers are optionally available for more than 4 COM.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | OMG-COMM232-PCI |
| Product Name | Dual Port PCI RS-232 Interface |
| Serial Protocol | RS232 |
| Network / Bus | PCI |
| Form Factor | Desktop / Pedestal; PCB |
| Data Rate | 461 kbps |
| Number of Ports | 2 |