The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication capabilities to your application. Selectable and sharable extended 'AT' interrupts increase the OMG-COMM232-EX versatility. Signals are transmitted and received via two 9-pin sub-D male connectors. Bit character lengths of 5, 6, 7 or 8, and odd, even or no parity are all available. The advanced COM drivers for Windows 95/98 and NT are included, which provide IRQ sharing, advanced UART support, and Windows serial diagnostics. Windows 3.1x drivers are available for more than 4 COM ports.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | OMG-COMM232-EX |
| Product Name | Dual Port RS-232 Interface |
| Serial Protocol | RS232 |
| Form Factor | Desktop / Pedestal; PCB |
| Data Rate | 20000 kbps |
| Number of Ports | 2 |