The OMG-COMM2-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes balanced differential drivers and receivers to provide RS-422 and RS-485 communication. Selectable and sharable extended AT interrupts for each port increase the OMG-COMM2-EX versatility. Distances of 5000 ft. in noisy industrial environments are easily accommodated. The OMG-COMM2-EX is also capable of RS-232 for applications requiring shorter distances and RS-232 compatibility. Signals are transmitted and received via two 9-pin sub-D connectors. Bit character lengths of 5, 6, 7 or 8, and odd, even or no parity are all available.
WIN 95/98/Me/NT/2000/XP drivers are included as well as support for Linux, QNX and DOS. Thedrivers provide IRQ sharing, advanced UART support and serial diagnostic utilities.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | OMG-COMM2-EX |
| Product Name | Dual Port RS-232/422/485 Interface |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Form Factor | Desktop / Pedestal; PCB |
| Data Rate | 115 kbps |
| Number of Ports | 2 |