The OMG-VERSACOMM4-EX provides the PC with four RS-232 Async links to data collection equipment and other devices. This product features extended interrupt support, individually selectable or sharable interrupts, and an onboard interrupt status port for maximum Windows flexibility.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | OMG-VERSACOMM4-EX-DB25 Series |
| Product Name | Four Port ISA RS-232 Interface |
| Serial Protocol | RS232 |
| Form Factor | Desktop / Pedestal; PCB |
| Data Rate | 461 kbps |
| Number of Ports | 4 |