O-Z/Gedney Cable Gland, Iron, 3/4, Brown; Thread Size Imperial Oz Gedney SR-75-625

Description
CABLE GLAND, IRON, 3/4", BROWN; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.875mm; Cable Gland Material:Iron; Gland Colour:Brown; IP / NEMA Rating:NEMA 4; Product Range:
Datasheet
Description
CABLE GLAND, IRON, 3/4", BROWN; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.875mm; Cable Gland Material:Iron; Gland Colour:Brown; IP / NEMA Rating:NEMA 4; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Iron, 3/4, Brown; Thread Size Imperial Oz Gedney - 92F7829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Iron, 3/4, Brown; Thread Size Imperial Oz Gedney
92F7829
Cable Gland, Iron, 3/4, Brown; Thread Size Imperial Oz Gedney 92F7829
CABLE GLAND, IRON, 3/4", BROWN; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.875mm; Cable Gland Material:Iron; Gland Colour:Brown; IP / NEMA Rating:NEMA 4; Product Range:

CABLE GLAND, IRON, 3/4", BROWN; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.875mm; Cable Gland Material:Iron; Gland Colour:Brown; IP / NEMA Rating:NEMA 4; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F7829
Product Name Cable Gland, Iron, 3/4, Brown; Thread Size Imperial Oz Gedney
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264134 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.57 inch (40 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details