WSCS-4045 -- THROUGH WALL/FLOOR SEALING ASSEMBLY AND FITTING
O-Z/Gedney
Through Wall/Floor Sealing Assembly and Fitting
WSCS-4045
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
9-1/4 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 4
WSCS MODEL
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
9-1/4 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 4
WSCS MODEL
Datasheet
Suppliers
Through Wall/Floor Sealing Assembly and Fitting
WSCS-4045
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
9-1/4 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 4
WSCS MODEL
- EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
- WATER TIGHT
- 9-1/4 INCH WALL THICKNESS
- NUMBER OF CLAMP SCREW 4
- WSCS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
WSCS-4045 |
|
Product Name
|
Through Wall/Floor Sealing Assembly and Fitting |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Cable & Wire
Number of Elements
3 #
Opening Diameter
0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Application
Cable & Wire
Material
Polyamide / Nylon; Polyamide
Opening Diameter
0.4724 to 0.7087 inch (12 to 18 mm)
View Details
Application
Cable & Wire; Probes
Material
Stainless Steel
Mounting Size
0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details