O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting WSK-10-138

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 7-1/2 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 WSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 7-1/2 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 WSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - WSK-10-138 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
WSK-10-138
Through Wall/Floor Sealing Assembly and Fitting WSK-10-138
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 7-1/2 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 WSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER
  • 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 7-1/2 TO 16 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 2
  • WSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number WSK-10-138
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074558 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 0.6299 inch (16 mm)
View Details
Cable Glands - 1SNG602077R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details