O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting FSK-30-288

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - FSK-30-288 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
FSK-30-288
Through Wall/Floor Sealing Assembly and Fitting FSK-30-288
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER
  • 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 4-3/8 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 4
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-30-288
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details