O-Z/Gedney Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney SR-975-375

Description
CABLE GLAND, IRON, 3/4", WHITE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4
Description
CABLE GLAND, IRON, 3/4", WHITE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney - 92F7834 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney
92F7834
Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney 92F7834
CABLE GLAND, IRON, 3/4", WHITE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4

CABLE GLAND, IRON, 3/4", WHITE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F7834
Product Name Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805020 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 2.48 inch (63 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details