O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting FSK-60-563

Description
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 5.563 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
Datasheet
Description
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 5.563 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - FSK-60-563 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
FSK-60-563
Through Wall/Floor Sealing Assembly and Fitting FSK-60-563
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 5.563 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
  • CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL
  • 5.563 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER
  • 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 5 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 6
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-60-563
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 1SNG605012R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details