O-Z/Gedney Through Wall/Floor Sealing Assembly FSK-288-45

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly - FSK-288-45 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly
FSK-288-45
Through Wall/Floor Sealing Assembly FSK-288-45
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER
  • 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE
  • WATER TIGHT
  • 4-3/8 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 4
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-288-45
Product Name Through Wall/Floor Sealing Assembly
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4249691 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details