O-Z/Gedney Through Wall/Floor Sealing Assembly FSK-380-55

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly - FSK-380-55 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly
FSK-380-55
Through Wall/Floor Sealing Assembly FSK-380-55
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER
  • 3 INCH (CAST IRON PIPE) TRADE SIZE
  • WATER TIGHT
  • 4-5/8 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 4
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-380-55
Product Name Through Wall/Floor Sealing Assembly
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601187R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details