FSCS-80 -- THROUGH WALL/FLOOR SEALING ASSEMBLY
O-Z/Gedney
Through Wall/Floor Sealing Assembly
FSCS-80
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
5 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 6
FSCS MODEL
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
5 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 6
FSCS MODEL
Datasheet
Suppliers
Through Wall/Floor Sealing Assembly
FSCS-80
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
5 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 6
FSCS MODEL
- EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
- WATER TIGHT
- 5 INCH WALL THICKNESS
- NUMBER OF CLAMP SCREW 6
- FSCS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
FSCS-80 |
|
Product Name
|
Through Wall/Floor Sealing Assembly |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Application
Cable & Wire
Material
Polyester (PET / PBT)
Opening Diameter
1.5 inch (38.1 mm)
View Details
Application
Cable & Wire
Number of Elements
4 #
View Details
Application
Cable & Wire
Material
Polyamide / Nylon; Polyamide
Opening Diameter
0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Application
Cable & Wire
Material
Stainless Steel
Mounting Size
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details