O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting FSK-10-113

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.05 INCH (CONDUIT/STEEL PIPE), 1.125 INCH (COPPER TUBE) OUTER DIAMETER 3/4 INCH (CONDUIT/STEEL PIPE), 1 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.05 INCH (CONDUIT/STEEL PIPE), 1.125 INCH (COPPER TUBE) OUTER DIAMETER 3/4 INCH (CONDUIT/STEEL PIPE), 1 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - FSK-10-113 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
FSK-10-113
Through Wall/Floor Sealing Assembly and Fitting FSK-10-113
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.05 INCH (CONDUIT/STEEL PIPE), 1.125 INCH (COPPER TUBE) OUTER DIAMETER 3/4 INCH (CONDUIT/STEEL PIPE), 1 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 1.05 INCH (CONDUIT/STEEL PIPE), 1.125 INCH (COPPER TUBE) OUTER DIAMETER
  • 3/4 INCH (CONDUIT/STEEL PIPE), 1 INCH (COPPER TUBE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 3-3/4 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 2
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-10-113
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 1SNG601206R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multiple Holes and Flat Hole Brass Cable Gland - MIV-Multiple Holes and Flat Hole Brass Cable Gland - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details