FSCS-45 -- THROUGH WALL/FLOOR SEALING ASSEMBLY
O-Z/Gedney
Through Wall/Floor Sealing Assembly
FSCS-45
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
4-3/8 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 4
FSCS MODEL
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
4-3/8 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 4
FSCS MODEL
Datasheet
Suppliers
Through Wall/Floor Sealing Assembly
FSCS-45
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
4-3/8 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 4
FSCS MODEL
- EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
- WATER TIGHT
- 4-3/8 INCH WALL THICKNESS
- NUMBER OF CLAMP SCREW 4
- FSCS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
FSCS-45 |
|
Product Name
|
Through Wall/Floor Sealing Assembly |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Application
Cable & Wire
Material
Stainless Steel
View Details
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Application
Cable & Wire
Material
Polyamide / Nylon; Polyamide 66
Opening Diameter
0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Application
Cable & Wire; Probes
Material
Stainless Steel
Mounting Size
0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details