O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting WSK-30-288

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - WSK-30-288 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
WSK-30-288
Through Wall/Floor Sealing Assembly and Fitting WSK-30-288
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER
  • 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 8-3/4 TO 16 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 4
  • WSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number WSK-30-288
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details