O-Z/Gedney Through Wall/Floor Sealing Assembly FSK-193-35

Description
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 4-3/16 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 FSK MODEL
Datasheet
Description
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 4-3/16 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly - FSK-193-35 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly
FSK-193-35
Through Wall/Floor Sealing Assembly FSK-193-35
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 4-3/16 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 FSK MODEL
  • ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER
  • 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE
  • WATERTIGHT
  • 4-3/16 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 3
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-193-35
Product Name Through Wall/Floor Sealing Assembly
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Bending-proof Nylon Cable Glands (Type A) - MIV-BPNCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details