O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting WSK-30-263

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2-1/2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2-1/2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - WSK-30-263 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
WSK-30-263
Through Wall/Floor Sealing Assembly and Fitting WSK-30-263
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2-1/2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER
  • 2 INCH (CAST IRON PIPE), 2-1/2 INCH (COPPER TUBE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 8-3/4 TO 16 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 4
  • WSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number WSK-30-263
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602075R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details