WSCS-45 -- THROUGH WALL/FLOOR SEALING ASSEMBLY
O-Z/Gedney
Through Wall/Floor Sealing Assembly
WSCS-45
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
9-1/4 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 4
WSCS MODEL
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
9-1/4 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 4
WSCS MODEL
Datasheet
Suppliers
Through Wall/Floor Sealing Assembly
WSCS-45
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
9-1/4 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 4
WSCS MODEL
- EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
- WATER TIGHT
- 9-1/4 INCH WALL THICKNESS
- NUMBER OF CLAMP SCREW 4
- WSCS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
WSCS-45 |
|
Product Name
|
Through Wall/Floor Sealing Assembly |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Cable & Wire
Number of Elements
5 #
View Details
Application
Cable & Wire
Material
Plastic
Opening Diameter
0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Application
Cable & Wire
Material
Brass
Mounting Size
0.4724 to 1.26 inch (12 to 32 mm)
View Details