FSCS-3035 -- THROUGH WALL/FLOOR SEALING ASSEMBLY AND FITTING
O-Z/Gedney
Through Wall/Floor Sealing Assembly and Fitting
FSCS-3035
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
4-3/16 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 3
FSCS MODEL
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
4-3/16 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 3
FSCS MODEL
Datasheet
Suppliers
Through Wall/Floor Sealing Assembly and Fitting
FSCS-3035
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
4-3/16 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 3
FSCS MODEL
- EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
- WATER TIGHT
- 4-3/16 INCH WALL THICKNESS
- NUMBER OF CLAMP SCREW 3
- FSCS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
FSCS-3035 |
|
Product Name
|
Through Wall/Floor Sealing Assembly and Fitting |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Application
Cable & Wire
Material
Polyamide / Nylon; Polyamide 66
Opening Diameter
0.5906 to 0.8268 inch (15 to 21 mm)
View Details
Application
Cable & Wire
Material
Stainless Steel
Mounting Size
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details