O-Z/Gedney Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney SR-75-375

Description
CABLE GLAND, IRON, 3/4", WHITE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4; Product Range:
Datasheet
Description
CABLE GLAND, IRON, 3/4", WHITE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney - 92F7827 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney
92F7827
Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney 92F7827
CABLE GLAND, IRON, 3/4", WHITE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4; Product Range:

CABLE GLAND, IRON, 3/4", WHITE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F7827
Product Name Cable Gland, Iron, 3/4, White; Thread Size Imperial Oz Gedney
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 2691824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details