WSCS-2025 -- THROUGH WALL/FLOOR SEALING ASSEMBLY AND FITTING
O-Z/Gedney
Through Wall/Floor Sealing Assembly and Fitting
WSCS-2025
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
7-1/2 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 2
WSCS MODEL
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
7-1/2 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 2
WSCS MODEL
Datasheet
Suppliers
Through Wall/Floor Sealing Assembly and Fitting
WSCS-2025
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
7-1/2 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 2
WSCS MODEL
- EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
- WATER TIGHT
- 7-1/2 INCH WALL THICKNESS
- NUMBER OF CLAMP SCREW 2
- WSCS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
WSCS-2025 |
|
Product Name
|
Through Wall/Floor Sealing Assembly and Fitting |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Takachi Electronics Enclosure Co., Ltd.
Application
Cable & Wire
Material
Polyamide / Nylon
Mounting Size
0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details