O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting FSK-20-166

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.66 INCH (CONDUIT/STEEL PIPE), 1.625 INCH (COPPER TUBE) OUTER DIAMETER 1-1/4 INCH (CONDUIT/STEEL PIPE), 1-1/2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/16 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 FSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.66 INCH (CONDUIT/STEEL PIPE), 1.625 INCH (COPPER TUBE) OUTER DIAMETER 1-1/4 INCH (CONDUIT/STEEL PIPE), 1-1/2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/16 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - FSK-20-166 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
FSK-20-166
Through Wall/Floor Sealing Assembly and Fitting FSK-20-166
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.66 INCH (CONDUIT/STEEL PIPE), 1.625 INCH (COPPER TUBE) OUTER DIAMETER 1-1/4 INCH (CONDUIT/STEEL PIPE), 1-1/2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/16 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 FSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 1.66 INCH (CONDUIT/STEEL PIPE), 1.625 INCH (COPPER TUBE) OUTER DIAMETER
  • 1-1/4 INCH (CONDUIT/STEEL PIPE), 1-1/2 INCH (COPPER TUBE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 4-3/16 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 3
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-20-166
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601054R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
PG16 Ventilation Cable Gland - MIV-PG16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details