O-Z/Gedney Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney SR-50-375

Description
CABLE GLAND, IRON, 1/2", WHITE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4
Description
CABLE GLAND, IRON, 1/2", WHITE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney - 92F7824 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney
92F7824
Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney 92F7824
CABLE GLAND, IRON, 1/2", WHITE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4

CABLE GLAND, IRON, 1/2", WHITE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F7824
Product Name Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Standard Straight-Through Cable Gland - 4221040 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.6299 inch (16 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 117545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.5315 inch (5 to 13.5 mm)
View Details