O-Z/Gedney Through Wall/Floor Sealing Assembly WSK-380-55

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 9-1/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 9-1/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly - WSK-380-55 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly
WSK-380-55
Through Wall/Floor Sealing Assembly WSK-380-55
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 9-1/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER
  • 3 INCH (CAST IRON PIPE) TRADE SIZE
  • WATER TIGHT
  • 9-1/4 TO 16 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 4
  • WSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number WSK-380-55
Product Name Through Wall/Floor Sealing Assembly
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 2084380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details