WSCS-35 -- THROUGH WALL/FLOOR SEALING ASSEMBLY
O-Z/Gedney
Through Wall/Floor Sealing Assembly
WSCS-35
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
8-3/8 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 3
WSCS MODEL
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
8-3/8 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 3
WSCS MODEL
Datasheet
Suppliers
Through Wall/Floor Sealing Assembly
WSCS-35
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
WATER TIGHT
8-3/8 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 3
WSCS MODEL
- EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
- WATER TIGHT
- 8-3/8 INCH WALL THICKNESS
- NUMBER OF CLAMP SCREW 3
- WSCS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
WSCS-35 |
|
Product Name
|
Through Wall/Floor Sealing Assembly |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Application
Cable & Wire
Material
Polyester (PET / PBT)
Opening Diameter
1.5 inch (38.1 mm)
View Details
Application
Cable & Wire
Number of Elements
3 #
Opening Diameter
0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Application
Cable & Wire
Material
Polyamide / Nylon; Nylon 66
Opening Diameter
0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Application
Pipe / Tube; Probes
Material
Stainless Steel
Mounting Size
0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details