O-Z/Gedney Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney SR-950-250

Description
CABLE GLAND, IRON, 1/2", RED; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:NEMA 4
Description
CABLE GLAND, IRON, 1/2", RED; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:NEMA 4

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney - 92F7830 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney
92F7830
Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney 92F7830
CABLE GLAND, IRON, 1/2", RED; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:NEMA 4

CABLE GLAND, IRON, 1/2", RED; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:NEMA 4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F7830
Product Name Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 127243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details