O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting WSK-60-610

Description
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATERTIGHT, CORROSION RESISTANT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 WSK MODEL
Datasheet
Description
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATERTIGHT, CORROSION RESISTANT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 WSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - WSK-60-610 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
WSK-60-610
Through Wall/Floor Sealing Assembly and Fitting WSK-60-610
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATERTIGHT, CORROSION RESISTANT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 WSK MODEL
  • CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL
  • 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER
  • WATERTIGHT, CORROSION RESISTANT
  • 10 TO 16 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 6
  • WSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number WSK-60-610
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details