O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting FSK-10-138

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - FSK-10-138 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
FSK-10-138
Through Wall/Floor Sealing Assembly and Fitting FSK-10-138
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER
  • 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 3-3/4 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 2
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-10-138
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2101318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details