FSCS-7080 -- THROUGH WALL/FLOOR SEALING ASSEMBLY AND FITTING
O-Z/Gedney
Through Wall/Floor Sealing Assembly and Fitting
FSCS-7080
Description
CAST IRON BODY, PHENOLIC PRESSURE RING MATERIAL
WATER TIGHT
5 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 6
FSCS MODEL
Description
CAST IRON BODY, PHENOLIC PRESSURE RING MATERIAL
WATER TIGHT
5 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 6
FSCS MODEL
Datasheet
Suppliers
Through Wall/Floor Sealing Assembly and Fitting
FSCS-7080
CAST IRON BODY, PHENOLIC PRESSURE RING MATERIAL
WATER TIGHT
5 INCH WALL THICKNESS
NUMBER OF CLAMP SCREW 6
FSCS MODEL
- CAST IRON BODY, PHENOLIC PRESSURE RING MATERIAL
- WATER TIGHT
- 5 INCH WALL THICKNESS
- NUMBER OF CLAMP SCREW 6
- FSCS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
FSCS-7080 |
|
Product Name
|
Through Wall/Floor Sealing Assembly and Fitting |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Cable & Wire
Material
Nickel
Mounting Size
0.4724 inch (12 mm)
View Details
Application
Cable & Wire; Probes
Material
Stainless Steel
Mounting Size
1.25 inch (31.75 mm)
View Details