O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting FSK-60-480

Description
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 4.8 INCH (CAST IRON PIPE) OUTER DIAMETER 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
Datasheet
Description
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 4.8 INCH (CAST IRON PIPE) OUTER DIAMETER 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - FSK-60-480 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
FSK-60-480
Through Wall/Floor Sealing Assembly and Fitting FSK-60-480
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 4.8 INCH (CAST IRON PIPE) OUTER DIAMETER 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
  • CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL
  • 4.8 INCH (CAST IRON PIPE) OUTER DIAMETER
  • 4 INCH (CAST IRON PIPE) TRADE SIZE
  • WATER TIGHT
  • 5 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 6
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-60-480
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221720 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details