O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting WSK-20-193

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/8 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 WSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/8 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 WSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - WSK-20-193 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
WSK-20-193
Through Wall/Floor Sealing Assembly and Fitting WSK-20-193
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/8 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 WSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER
  • 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 8-3/8 TO 16 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 3
  • WSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number WSK-20-193
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90° Bending-proof Nylon Cable Glands(Type A) - MIV-BPCG - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 117664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.0787 to 0.1969 inch (2 to 5 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details